EN
  • EN
  • DE

R1172H101D-T1-F

Part No R1172H101D-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287390-R1172H101D-T1-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1172H101D-T1-F CAD Model

Description

The R1172H101D-T1-F is a voltage regulator IC manufactured by Ricoh. It's part of the R1172 series, which are typically low-dropout (LDO) regulators. These regulators are designed to provide a stable and regulated output voltage from a varying input voltage, commonly used in battery-powered devices and other applications where power supply stability is crucial.

Applications:

  • Portable Electronics: Regulating voltage in smartphones, tablets, and other handheld devices.
  • Wearable Technology: Powering sensors, microcontrollers, and display drivers in smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Providing a stable power supply for low-power sensors and communication modules.
  • Power Management Systems: Integrated into larger power management circuits for precise voltage regulation.
  • Battery-Powered Equipment: Ensuring stable and efficient operation of battery-operated devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and consistent output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing.
  • Small Package Size: Allows for integration into compact electronic devices.
  • Low Quiescent Current: Minimizes power consumption during standby or low-activity modes, extending battery life.
  • Fixed Output Voltage: Provides a pre-determined, stable voltage output for specific application needs.

Benefits:

  • Extended Battery Life: Low quiescent current operation helps to extend battery life in portable applications.
  • Reliable Power Supply: Provides a stable and regulated voltage, ensuring consistent performance of connected circuits.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and downstream components from potential damage.
  • Compact Design: Small package size enables integration into space-constrained electronic devices.
  • Simplified Design: Requires minimal external components, reducing the complexity of the circuit design.

The R1172H101D-T1-F is a reliable and efficient LDO regulator well-suited for a wide range of applications requiring a stable and regulated voltage supply. Its low dropout voltage, high accuracy, and built-in protection features make it an excellent choice for powering sensitive electronic components in portable and battery-powered devices. The T1-F suffix likely refers to a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6967 $58.4835
13+ $9.5969 $124.7597
19+ $9.2966 $176.6354
26+ $8.9975 $233.9350
34+ $8.6972 $295.7048
45+ $7.7974 $350.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess