EN
  • EN
  • DE

R1210N501C-TR

Part No R1210N501C-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Step-up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287525-R1210N501C-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1210N501C-TR CAD Model

Description

The Ricoh R1210N501C-TR is a voltage detector IC utilized to monitor voltage levels in electronic circuits. Its primary function is to generate a reset signal when the voltage drops below a predefined threshold, thus protecting sensitive components from damage due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures the proper reset of microcontrollers during power-up and brown-out situations.
  • Power Management Systems: Monitors voltage levels to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Provides low-battery detection and shutdown functionality.
  • Industrial Control Systems: Protects sensitive industrial equipment from voltage fluctuations.
  • Consumer Electronics: Used in various consumer devices such as smartphones, tablets, and digital cameras for power management and protection.

Features

  • High-Accuracy Voltage Detection: Offers precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Typically available in a SOT-23 package.
  • Open Drain Output: Allows flexible connection to other circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Detection Voltage: 5.0V.
  • Operating Voltage Range: Typically 1.4V to 5.5V, suitable for diverse power supplies.

Benefits

  • Improved System Reliability: Protects against potential damage from undervoltage conditions.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Reduced System Cost: Compact size and integrated features contribute to lower overall system costs.
  • Enhanced Safety: Prevents malfunction of devices due to voltage drops, ensuring safer operation.

Additional Details

The R1210N501C-TR typically comes in a small SOT-23 package. The open-drain output configuration requires an external pull-up resistor. Hysteresis is incorporated to prevent unwanted oscillation during voltage transitions. With a detection voltage of 5.0V, it is ideally suited for systems operating at or around this voltage level. The 'TR' suffix indicates tape and reel packaging for automated assembly.

This voltage detector IC is crucial in maintaining the operational integrity of electronic systems by ensuring stable power supplies. Its usage spans from consumer electronics to industrial applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3054 $61.5270
12+ $10.0970 $121.1640
18+ $9.7817 $176.0706
25+ $9.4664 $236.6600
32+ $9.1511 $292.8352
43+ $8.2040 $352.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess