EN
  • EN
  • DE

R1161N181D5-TR

Part No R1161N181D5-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287286-R1161N181D5-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161N181D5-TR CAD Model

Description

The R1161N181D5-TR is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output. This makes it suitable for battery-powered devices and other applications where the input voltage may fluctuate.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-operated electronics.
  • Voltage regulation for microcontrollers and other digital ICs: Ensuring stable power supply for reliable operation.
  • Post-regulation for DC-DC converters: Improving the output voltage accuracy and reducing ripple.
  • Power supplies for sensors and other analog circuits: Providing a clean and stable voltage source for accurate measurements.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive circuits.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of a short circuit or overload.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Small Package Size: Allows for compact designs and space-saving applications.

Benefits:

  • Extended Battery Life: The low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: The overcurrent and thermal shutdown protections enhance the overall reliability of the system.
  • Stable Performance: The high output voltage accuracy ensures stable performance of the powered circuits.
  • Reduced Board Space: The small package size allows for more compact and efficient designs.

This regulator typically operates with a fixed output voltage, as indicated by the '181' in the part number which suggests a 1.8V output. The 'D5' likely refers to specific tolerance or other characteristic. The R1161 series offers different output voltage options and package types to suit various application needs. It's crucial to consult the official Ricoh datasheet for the R1161N181D5-TR for definitive specifications, including input voltage range, output current capabilities, dropout voltage characteristics, and thermal performance. The datasheet will also provide information on recommended external components and PCB layout considerations for optimal performance. The -TR suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess