EN
  • EN
  • DE

R1212D101A-TR-FA

Part No R1212D101A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287547-R1212D101A-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1212D101A-TR-FA CAD Model

Description

The R1212D101A-TR-FA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated voltage output for a variety of electronic circuits. Key features include low power consumption, high accuracy, and built-in protection mechanisms, making it well-suited for battery-powered and other power-sensitive applications where a consistent voltage supply is critical for optimal performance and longevity.

Applications

  • Portable Audio Devices: Supplies regulated power for headphone amplifiers and audio processing components.
  • Portable Navigation Devices: Provides stable voltage to GPS modules and display drivers.
  • Barcode Scanners: Ensures a reliable power supply for barcode scanning and data processing.
  • Handheld POS Terminals: Regulates power for payment processing and wireless communication.
  • Wearable Medical Devices: Provides stable power for sensors and data loggers.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, critical for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load.
  • Overcurrent Protection: Prevents damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Allows for integration into compact devices.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable System Performance: Accurate and stable voltage regulation ensures consistent performance.
  • Protection Against Damage: Overcurrent and short-circuit protection prevent damage to the regulator and connected circuitry.
  • Space Saving: Small package size allows for more compact designs.
  • Improved Reliability: Thermal shutdown protection enhances system reliability.

Additional Details

The R1212D101A-TR-FA has a target output voltage of 1.01V. The typical input voltage range is between 1.6V and 5.5V. It is usually packaged in a small footprint package such as DFN or SOT. The operating temperature range generally spans from -40°C to +85°C. External ceramic capacitors are commonly recommended for input and output filtering to improve stability and reduce noise. Consult the datasheet for detailed electrical specifications and application circuit recommendations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess