EN
  • EN
  • DE

R1223N332G-TR-F

Part No R1223N332G-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23-
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
RoHS State Request Verification
Win Source Part Number 711769-R1223N332G-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1223N332G-TR-F CAD Model

Description

The R1223N332G-TR-F is a voltage regulator manufactured by Ricoh. This LDO (Low Dropout) regulator is designed to provide a stable 3.3V output voltage from a higher input voltage. It's often used in battery-powered devices, microcontrollers, and other electronic circuits where a stable voltage supply is required.

Applications

  • Microcontroller power supplies: Provides a stable 3.3V supply for microcontrollers.
  • Battery-powered devices: Regulates the voltage from a battery to power other components.
  • Wireless communication devices: Powers RF transceivers and other wireless components.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices.
  • Sensor power supplies: Provides a stable voltage for sensors and other analog components.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • High accuracy: Provides a stable and accurate output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for use in space-constrained applications.

Benefits

  • Stable voltage supply: Provides a reliable and stable voltage source for connected circuitry.
  • Extended battery life: Low quiescent current helps to extend battery life in portable devices.
  • Protection from overload: Protects the regulator and connected circuitry from damage.
  • Efficient operation: Low dropout voltage and low quiescent current contribute to efficient power management.
  • Compact design: Small package size allows for use in space-constrained applications.

Additional Details

The R1223N332G-TR-F typically comes in a small surface-mount package such as a SOT-23 or DFN. It is a fixed 3.3V output voltage regulator. Always refer to the Ricoh datasheet for precise specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,667 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess