EN
  • EN
  • DE

R1285L491A-TR

Part No R1285L491A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287640-R1285L491A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1285L491A-TR CAD Model

Description

The R1285L491A-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and precise voltage output, crucial for sensitive electronic components. This IC is commonly used in various applications where a regulated power supply is required to maintain optimal performance and prevent damage from voltage fluctuations.

Applications

  • Smartphones and mobile devices
  • Portable media players
  • Digital cameras
  • Wireless communication devices
  • Power management circuits

Features

  • Low dropout voltage (LDO)
  • High output voltage accuracy
  • Overcurrent protection (OCP)
  • Thermal shutdown protection (TSD)
  • Small package size

Benefits

  • Provides stable and reliable power supply
  • Protects electronic components from voltage spikes and drops
  • Extends battery life in portable devices
  • Improves overall system performance
  • Reduces the risk of component failure

Additional Details

The R1285L491A-TR is characterized by its low dropout voltage, making it efficient even when the input voltage is close to the output voltage. This is especially important in battery-powered applications where maximizing battery life is a key requirement. The high output voltage accuracy ensures that the connected components receive the correct voltage, preventing potential malfunctions or damage. The overcurrent protection feature prevents damage from excessive current draw, protecting both the regulator and the downstream circuitry. The thermal shutdown protection adds another layer of safety by shutting down the regulator in case of overheating. Its small package size makes it suitable for compact electronic devices.

This voltage regulator also incorporates a low quiescent current, minimizing power consumption when the device is in standby mode. It is optimized for use with ceramic capacitors, which provide superior stability and noise performance compared to other capacitor types. The R1285L491A-TR is typically used in applications requiring precise voltage regulation and high reliability. The integrated protection features ensure a robust and safe operation, making it a suitable choice for a wide range of electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess