EN
  • EN
  • DE

R3112Q281C-TR

Part No R3112Q281C-TR
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166137-R3112Q281C-TR
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3112Q281C-TR CAD Model

Description

The R3112Q281C-TR is a voltage regulator IC manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output voltage.

Applications

  • Power management in portable devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Sensor power supplies
  • Post-regulation for switching power supplies

Features

  • Low dropout voltage
  • Low quiescent current
  • High output voltage accuracy
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Extends battery life due to low power consumption
  • Provides a stable and accurate output voltage
  • Protects the circuit from overcurrent and overheating conditions
  • Saves board space due to its small size

Technical Specifications

Key specifications for the R3112Q281C-TR voltage regulator include:

  • Output Voltage: 2.8V
  • Input Voltage Range: Specifies the acceptable range of input voltages.
  • Dropout Voltage: The minimum voltage difference between the input and output voltages for regulation.
  • Quiescent Current: The current consumed by the regulator when it is not supplying load current.
  • Output Current: The maximum current the regulator can supply.
  • Output Voltage Accuracy: The tolerance of the output voltage.
  • Operating Temperature Range: The range of ambient temperatures within which the device is guaranteed to operate.

Refer to the Ricoh datasheet for detailed specifications, application circuits, and pinout information.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess