EN
  • EN
  • DE

R3131N30EC-TR

Part No R3131N30EC-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288649-R3131N30EC-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3131N30EC-TR CAD Model

Description

The R3131N30EC-TR is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold, preventing malfunctions due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment
  • Consumer electronics

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring and reliable reset operation.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents chattering and oscillation of the reset signal due to noise or minor voltage fluctuations.
  • Small package size: Available in compact SOT packages, enabling space-saving designs.
  • Open-drain output: Offers flexibility in interfacing with various microcontrollers and digital logic circuits.

Benefits

  • Prevents data corruption: By resetting the microcontroller during undervoltage conditions, it prevents data corruption in memory and registers.
  • Enhances system reliability: Ensures that the system operates within safe voltage limits, improving overall reliability.
  • Extends battery life: Low current consumption helps extend battery life in portable devices.
  • Simplifies circuit design: Reduces the number of external components needed for voltage monitoring and reset functionality.
  • Protects against voltage drops: Safeguards the system from unexpected voltage drops that could lead to unpredictable behavior.

Additional Details

The R3131N30EC-TR features a detection voltage of 3.0V. It is typically packaged in a SOT-23 or similar small surface-mount package. The 'TR' suffix indicates that it is supplied on tape and reel for automated assembly processes. The operating temperature range usually spans from -40°C to +85°C. The open-drain output requires an external pull-up resistor to function correctly. The official datasheet from Ricoh provides detailed electrical characteristics, timing diagrams, and application examples. The built-in hysteresis contributes to stable operation, even in noisy environments. When integrating this IC into a design, ensure proper decoupling capacitors are placed close to the supply pins to minimize noise and ensure reliable voltage detection. Its low quiescent current makes it particularly well-suited for applications where minimizing power consumption is a key design requirement.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess