EN
  • EN
  • DE

R5400N166FB-TR-F

Part No R5400N166FB-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289054-R5400N166FB-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5400N166FB-TR-F CAD Model

Description

The Ricoh R5400N166FB-TR-F is a high-precision voltage detector designed for various applications, including power management, system reset, and battery monitoring. This IC provides accurate voltage detection with very low current consumption, making it suitable for battery-powered devices and systems requiring efficient power management.

Applications:

  • Battery Management Systems (BMS): Precisely monitors battery voltage to prevent over-discharge and ensure optimal battery life.
  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers upon detection of undervoltage conditions, ensuring proper system startup.
  • Power Supply Supervision: Monitors power supply voltages to maintain stable and reliable operation of electronic devices.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations and maintain stable performance.
  • Industrial Control Systems: Provides voltage monitoring in industrial environments to prevent equipment malfunctions caused by voltage irregularities.

Features:

  • High-Accuracy Voltage Detection: Ensures precise monitoring of voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, which extends battery life in portable devices.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Built-in Hysteresis: Prevents false triggering due to noise and voltage fluctuations, ensuring stable operation.
  • Open Drain Output: Offers flexible interfacing with various microcontrollers and other digital circuits.

Benefits:

  • Extended Battery Life: Low current consumption extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Accurate voltage detection ensures stable operation and prevents data corruption.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved System Protection: Protects electronic components from damage due to voltage fluctuations.
  • Compact Footprint: Small package size facilitates integration into space-constrained applications.

The R5400N166FB-TR-F is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its high-accuracy voltage detection and low current consumption make it an ideal choice for applications where long battery life and reliable performance are critical. The open-drain output allows for flexible interfacing with a variety of microcontrollers and digital circuits. This device is essential for maintaining system integrity in battery-powered devices and other applications requiring precise voltage monitoring. The component is RoHS compliant.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess