EN
  • EN
  • DE

LM4030BMFX4.096/NOPB

Part No LM4030BMFX4.096/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 50mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 165μVp-p
Current - Cathode 130μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779109-LM4030BMFX4.096/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4030BMFX4.096/NOPB CAD Model

Description

Product Overview: LM4030BMFX4.096/NOPB

The LM4030BMFX4.096/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, a leading name in the semiconductor industry. This product is specifically designed to offer a stable and precise reference voltage of 4.096V, which is essential for various applications where voltage accuracy is critical. The device is encapsulated in a small SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage: The LM4030BMFX4.096/NOPB provides a fixed 4.096V output with an impressive accuracy level. This precision voltage is crucial for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits requiring a stable reference.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Wide Operating Current Range: The device operates over a broad current range, making it versatile for different power supply configurations and ensuring compatibility with a variety of circuits.
  • Long-Term Stability: Texas Instruments has engineered the LM4030BMFX4.096/NOPB for excellent long-term stability, which is essential for maintaining consistent performance over the lifespan of the product.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to operate effectively even with minimal difference between the input voltage and the output voltage, enhancing its efficiency in low-voltage conditions.

Applications

The LM4030BMFX4.096/NOPB is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Portable and battery-powered equipment
  • Medical and healthcare devices

Quality and Reliability

As with all Texas Instruments products, the LM4030BMFX4.096/NOPB is designed to meet high standards of quality and reliability. The device is available in a lead-free, RoHS-compliant package, ensuring adherence to environmental regulations and standards. Additionally, the "NOPB" designation indicates that the product is provided without lead (Pb), making it an environmentally conscious choice for electronic design.

With its precise voltage output, robust performance, and compact form factor, the LM4030BMFX4.096/NOPB from Texas Instruments stands as an exemplary solution for systems that demand a high-accuracy reference voltage.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess