EN
  • EN
  • DE

R5402N120FC-TR-FE

Part No R5402N120FC-TR-FE
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140486-R5402N120FC-TR-FE
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5402N120FC-TR-FE CAD Model

Description

The R5402N120FC-TR-FE is a voltage detector manufactured by Ricoh. It's designed to monitor voltage levels within electronic circuits and trigger a reset or other action when the voltage falls below a specified threshold. This feature is crucial for protecting sensitive components from damage due to undervoltage conditions.

Applications

  • Microcontroller-based systems: Ensuring proper operation of microcontrollers by resetting them during power dips.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Power supply monitoring: Detecting voltage drops in power supplies and triggering alarms or shutdown procedures.
  • Automotive electronics: Monitoring critical voltage levels in automotive control systems.
  • Industrial control systems: Ensuring stable operation of industrial equipment by monitoring power supply voltage.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Suitable for space-constrained applications.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.
  • Open drain output: Allows for flexible connection to various circuits.

Benefits

  • Protects against undervoltage damage: Prevents components from operating under insufficient voltage conditions, ensuring reliability.
  • Extends battery life: Prevents deep discharge of batteries, increasing their lifespan.
  • Ensures system stability: Resets microcontrollers during power dips, preventing erratic behavior.
  • Reduces system downtime: Detects and responds to voltage problems promptly, minimizing downtime.
  • Improves system reliability: By protecting against voltage fluctuations, the overall reliability of the system is increased.

Additional Details

The R5402N120FC-TR-FE has a detection voltage of typically 1.2V. It features a built-in hysteresis of typically 50mV, preventing oscillations near the threshold voltage. The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various environments. The output is an N-channel open drain output, allowing for connection to different voltage levels. The supply voltage range is up to 5.5V. The package is a SOT-23-5 package.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess