EN
  • EN
  • DE

R5458L102AA-TR

Part No R5458L102AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description Battery Protection Li-Ion/Li-Polymer 6-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967050-R5458L102AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5458L102AA-TR CAD Model

Description

The R5458L102AA-TR is a battery protection IC manufactured by Ricoh. It is designed to protect lithium-ion and lithium-polymer batteries from overcharge, over-discharge, and overcurrent conditions, ensuring safe and reliable battery operation.

Applications

  • Smartphones: Battery protection in mobile phones.
  • Tablets: Safeguarding battery performance in tablets.
  • Wearable devices: Protection for batteries in smartwatches and fitness trackers.
  • Portable power tools: Ensuring battery safety in cordless drills and drivers.
  • Power banks: Protecting batteries in portable charging devices.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Over-discharge Protection: Prevents the battery from being discharged below its safe voltage limit.
  • Overcurrent Protection: Limits the current flowing into and out of the battery to prevent damage.
  • Short-circuit Protection: Quickly shuts down the battery in case of a short circuit.
  • High Accuracy Detection: Accurate voltage and current detection for reliable protection.
  • Low Quiescent Current: Minimizes power consumption when the battery is idle, extending battery life.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Enhanced Battery Safety: Protects batteries from damage due to overcharge, over-discharge, and overcurrent conditions.
  • Extended Battery Life: Prevents battery degradation caused by improper charging and discharging.
  • Improved System Reliability: Ensures stable and reliable battery operation.
  • Simplified Circuit Design: Integrates multiple protection functions into a single chip, reducing BOM cost and board space.
  • Compliance with Safety Standards: Helps meet safety standards for battery-powered devices.

Additional Details

The R5458L102AA-TR typically includes features such as a charge/discharge control pin, an overvoltage detection pin, and an undervoltage detection pin. It often operates with a supply voltage range of 2.5V to 5.5V. The datasheet provides detailed specifications including protection thresholds, current consumption, and package dimensions.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8865 $62.0550
160+ $0.7274 $116.3840
250+ $0.7047 $176.1750
340+ $0.6819 $231.8460
440+ $0.6593 $290.0920
590+ $0.5911 $348.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,597 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess