EN
  • EN
  • DE

R5460N538AF-TR-FF

Part No R5460N538AF-TR-FF
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140633-R5460N538AF-TR-FF
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5460N538AF-TR-FF CAD Model

Description

The Ricoh R5460N538AF-TR-FF is a high-performance voltage regulator designed for various portable and battery-powered applications. It's part of Ricoh's extensive portfolio of power management ICs, known for their efficiency and reliability.

Applications:

  • Smartphones and tablets: Used in power management circuits to provide stable voltage rails for processors, memory, and other components.
  • Wearable devices: Smartwatches, fitness trackers, and other wearables benefit from the regulator's low power consumption and compact size.
  • Portable media players: Ensures stable power for audio and video processing, contributing to longer battery life.
  • Digital cameras: Regulates voltage for image sensors, processors, and display modules.
  • IoT devices: Powers sensors, communication modules, and microcontrollers in various IoT applications.

Features:

  • Low dropout voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High efficiency: Minimizes power loss and extends battery life.
  • Low quiescent current: Reduces power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small package size: Allows for compact designs and efficient use of board space.

Benefits:

  • Extended battery life: High efficiency and low quiescent current contribute to longer operating times for portable devices.
  • Improved system reliability: Overcurrent and thermal shutdown protection enhance the robustness of the power supply.
  • Reduced design complexity: Integration of protection features simplifies circuit design and reduces the number of external components.
  • Lower system cost: Efficient power management can help to reduce the size and cost of the battery and other components.
  • Enhanced performance: Stable voltage regulation ensures consistent performance of the powered devices.

Additional Details:

The 'N538AF' part of the identifier likely represents a specific output voltage or configuration option. The 'TR' suffix indicates that the device is supplied on tape and reel for automated assembly. The 'FF' is likely a production or lot code. The regulator's specific output voltage, input voltage range, and maximum output current should be verified in the datasheet. It is designed to provide a stable and efficient power source for sensitive electronic components in mobile and portable applications.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,775 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess