EN
  • EN
  • DE
  • IT

RC5T7211

Part No RC5T7211
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
RoHS State Request Verification
Win Source Part Number 755928-RC5T7211
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5T7211 CAD Model

Description

The RC5T7211 is a Power Management IC (PMIC) from Ricoh. This highly integrated device is designed to provide efficient power management for a variety of applications, including portable devices and embedded systems. It typically integrates multiple DC-DC converters, LDO regulators, and other functions to optimize power consumption and extend battery life.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Portable Media Players
  • IoT Devices

Features:

  • Multiple DC-DC Converters: Integrated buck converters for efficient power delivery.
  • LDO Regulators: Provides stable voltage rails for sensitive components.
  • Battery Charger: Integrated battery charging functionality.
  • Power Path Management: Optimizes power distribution for different operating modes.
  • I2C Interface: Allows for flexible configuration and monitoring.
  • Protection Features: Includes over-voltage, over-current, and thermal protection.

Benefits:

  • Extended Battery Life: Efficient power management optimizes battery life.
  • Reduced Component Count: Integration reduces the number of external components.
  • Smaller Footprint: Compact package size allows for space-constrained designs.
  • Flexible Configuration: I2C interface allows for easy customization.
  • Enhanced System Reliability: Protection features ensure reliable operation.

Additional Details:

The RC5T7211 PMIC is designed to manage power efficiently in portable devices. It often includes features such as dynamic voltage scaling (DVS) to adjust the voltage levels of different components based on their workload, further optimizing power consumption. The integrated battery charger supports various charging profiles, including USB charging and fast charging. The I2C interface allows for real-time monitoring of voltage, current, and temperature. This device usually incorporates a sophisticated power-on/power-off sequence and various low-power modes to minimize standby power consumption. The specific number of DC-DC converters and LDOs, as well as their current capabilities, will depend on the exact configuration of the device.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess