EN
  • EN
  • DE

RE5RL44AC

Part No RE5RL44AC
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292640-RE5RL44AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE5RL44AC CAD Model

Description

The RE5RL44AC is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to provide a stable and consistent output voltage, making it ideal for various electronic devices that require a reliable power source. This particular model is known for its low quiescent current and high accuracy, which contributes to energy efficiency and precise voltage regulation. It is often used in portable devices, microcontrollers, and other applications where power conservation is crucial.

Applications

  • Portable Electronic Devices: Smartphones, tablets, and wearable devices use the RE5RL44AC to regulate voltage and extend battery life.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers, ensuring proper operation.
  • Battery-Powered Systems: Optimizes power management in systems powered by batteries.
  • Wireless Communication Devices: Ensures reliable power supply for wireless modules.
  • Sensor Modules: Regulates voltage for accurate sensor readings.

Features

  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, typically within a narrow tolerance range.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.
  • Small Package Size: Available in compact packages, allowing for easy integration into small electronic devices.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental temperatures.

Benefits

  • Extended Battery Life: Low quiescent current helps to extend the operating time of battery-powered devices.
  • Stable System Performance: High output voltage accuracy ensures consistent performance of connected circuits.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage and ensure reliable operation.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Wide Application Range: Suitable for a variety of applications due to its robust features and performance characteristics.

Additional Details

The RE5RL44AC is typically available in surface-mount packages, facilitating automated assembly. It requires a minimal number of external components, simplifying the design process. Proper decoupling capacitors should be used at the input and output to ensure stable operation and minimize noise. The regulator's performance is usually characterized in the datasheet, providing detailed information on parameters such as input voltage range, output voltage accuracy, and quiescent current under various operating conditions. This voltage regulator is a critical component in ensuring stable and efficient power management in numerous electronic devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess