EN
  • EN
  • DE

RH5RA45AA-T1

Part No RH5RA45AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294499-RH5RA45AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RA45AA-T1 CAD Model

Description

The RH5RA45AA-T1 is a voltage regulator manufactured by Ricoh. It is specifically designed to deliver a stable and regulated 4.5V output voltage. This makes it ideal for applications that require a precise and consistent voltage supply, especially in portable and battery-powered devices where voltage fluctuations are common.

Applications

  • Portable Game Consoles: Provides a stable voltage supply for the CPU, GPU, and other critical components.
  • Handheld Instruments: Powers various handheld measurement and testing devices.
  • Wireless Microphones: Ensures consistent performance of wireless microphones.
  • Small LCD Displays: Delivers a stable voltage for powering small LCD screens.
  • Battery-Powered Sensors: Used in various sensor applications that require a precise 4.5V power source.

Features

  • Fixed 4.5V Output Voltage: Provides a stable and regulated 4.5V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Suitable for compact electronic devices.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected circuits.
  • Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The RH5RA45AA-T1 is generally available in a small surface-mount package. For detailed specifications, including input voltage range, output current capabilities, quiescent current, and thermal characteristics, it is essential to consult the manufacturer's datasheet. The "-T1" suffix typically indicates a specific packaging option, such as tape and reel, suitable for automated assembly processes.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess