EN
  • EN
  • DE

RH5RH301A-T2

Part No RH5RH301A-T2
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088337-RH5RH301A-T2
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5RH301A-T2 CAD Model

Description

The Ricoh RH5RH301A-T2 is a voltage regulator IC designed to provide a stable 3.0V output. These regulators are commonly used in portable devices, power management systems, and other applications where a constant voltage supply is essential. Ricoh is a well-known manufacturer of electronic components, particularly power management ICs.

Applications:

  • Battery-powered devices: Smartphones, tablets, and portable media players.
  • Microcontroller power supply: Providing stable voltage to microcontrollers.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules.
  • Power management systems: Ensuring consistent power delivery in electronic circuits.
  • Sensor power supply: Stabilizing the voltage for sensitive sensors.

Features:

  • Fixed Output Voltage: Provides a stable 3.0V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown: Prevents overheating and damage to the IC.

Benefits:

  • Stable Power Supply: Ensures consistent voltage for reliable operation of electronic devices.
  • Energy Efficiency: Minimizes power loss and extends battery life.
  • Protection Features: Safeguards against damage from overcurrent, short circuits, and overheating.
  • Compact Design: Suitable for use in space-constrained applications.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details:

The RH5RH301A-T2 voltage regulator utilizes a low dropout (LDO) design, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where the battery voltage decreases as it discharges. The regulator incorporates overcurrent protection, short-circuit protection, and thermal shutdown to enhance its reliability and protect the connected components. It is typically available in small surface-mount packages, making it suitable for high-density circuit designs.

The specific operating conditions and performance characteristics should be verified using the manufacturer's datasheet. It is important to ensure that the input voltage and output current requirements are within the specified limits to avoid damaging the regulator.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess