EN
  • EN
  • DE

RH5RL20AA-T1

Part No RH5RL20AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294610-RH5RL20AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL20AA-T1 CAD Model

Description

The RH5RL20AA-T1 is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and reliable output voltage of 2.0V. This voltage regulator is part of the RH5RL series, known for its low dropout voltage and low power consumption, making it suitable for battery-powered and portable applications.

Applications:

  • Microcontroller Power Supplies: Providing a stable 2.0V supply for microcontrollers.
  • Portable Devices: Regulating voltage in smartphones, tablets, and wearable devices.
  • Battery-Powered Equipment: Ensuring consistent performance in devices powered by batteries, such as sensors and IoT devices.
  • Wireless Communication Devices: Powering RF modules and other components in wireless systems.
  • Backup Power Systems: Maintaining voltage levels in memory backup circuits.

Features:

  • Output Voltage: Fixed 2.0V output.
  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • Low Power Consumption: Contributes to energy efficiency in battery-operated devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Small Package: Compact size allows for use in space-constrained applications.
  • High Accuracy: Provides precise and stable voltage regulation.

Benefits:

  • Stable Power Supply: Guarantees consistent voltage for reliable operation of connected components.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Protection Against Overload: Overcurrent protection prevents damage from short circuits or excessive current draw.
  • Compact Design: Enables integration into small and portable devices.
  • Improved System Performance: By providing a clean and stable voltage, it improves the overall performance and reliability of the system.

The RH5RL20AA-T1 utilizes a small package, which makes it ideal for applications where board space is limited. The low dropout voltage characteristic allows the regulator to maintain a stable output even when the input voltage is close to the output voltage. The overcurrent protection feature safeguards the regulator and connected circuitry from damage due to short circuits or excessive current draw. This regulator is designed for efficient power management in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1245 $63.8715
16+ $7.4867 $119.7872
24+ $7.2522 $174.0528
33+ $7.0189 $231.6237
43+ $6.7845 $291.7335
57+ $6.0834 $346.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess