The RH5VL32CA is a voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor the supply voltage and assert a reset signal when the voltage drops below a specified threshold. This functionality is essential in preventing data corruption and ensuring stable operation of electronic devices, particularly in microcontroller-based systems. The device is commonly utilized in power management and system supervision applications.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Memory protection
- Real-time clock backup
Features:
- Precise voltage detection
- Low supply current
- CMOS output
- Small package size
- Wide operating temperature range
Benefits:
- Improved system reliability: By providing a reset signal during voltage drops, the device ensures that the system restarts in a known state, preventing erratic behavior.
- Extended battery life: Low current consumption minimizes power drain, extending the operating life of battery-powered devices.
- Easy integration: The CMOS output allows for direct connection to microcontrollers and other digital logic circuits.
- Compact design: Small package saves board space, making it suitable for high-density applications.
- Reliable performance: Wide operating temperature range ensures reliable operation in diverse environments.
Additional Details:
The RH5VL32CA features a detection voltage of 3.2V. It is typically packaged in a small surface-mount package, such as a SOT-23. The output is CMOS, providing a strong and clean signal. The operating temperature range typically spans from -40°C to +85°C. This voltage detector is an important component in ensuring the reliability of electronic systems by preventing malfunctions due to voltage drops.