EN
  • EN
  • DE

RH5VL45CA-T1

Part No RH5VL45CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294783-RH5VL45CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL45CA-T1 CAD Model

Description

The Ricoh RH5VL45CA-T1 is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in various electronic devices to ensure stable operation and prevent malfunctions due to voltage fluctuations. This particular model features a detection voltage of 4.5V.

Applications

  • Microcontroller Reset: Used to reset microcontrollers when the supply voltage falls below the required level, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alert when the voltage is out of range.
  • Battery Backup Systems: Activates battery backup systems when the main power supply fails, ensuring continuous operation.
  • Data Protection: Prevents data corruption by shutting down the system gracefully when the voltage is too low.
  • Industrial Control Equipment: Monitors voltage levels in critical control circuits to prevent equipment damage.

Features

  • Precise Detection Voltage: Offers a highly accurate detection voltage of 4.5V.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • CMOS Output: Provides a clean and reliable output signal compatible with CMOS logic levels.
  • Small Package Size: Available in a compact package for space-saving designs.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillation near the threshold voltage.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage drops, ensuring stable operation.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with its CMOS output.
  • Accurate Voltage Monitoring: Provides reliable and precise voltage detection for critical applications.
  • Enhanced Data Integrity: Protects data from corruption by initiating shutdown procedures when the voltage is too low.

Additional Details

The RH5VL45CA-T1 features a CMOS output, which provides a strong and clean signal. The built-in hysteresis helps to prevent false triggering due to noise or minor voltage fluctuations. Refer to the Ricoh datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess