EN
  • EN
  • DE

RH5VL51AA-T1

Part No RH5VL51AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294792-RH5VL51AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL51AA-T1 CAD Model

Description

The Ricoh RH5VL51AA-T1 is a voltage detector IC designed for precise voltage monitoring in various electronic applications. Part of Ricoh's extensive line of voltage detectors, it's known for its reliability and low power consumption. Specifically, this model is designed to detect a voltage level of 5.1V.

Applications

  • Microcontroller Reset Circuits: Ensures proper operation of microcontrollers by resetting them when the supply voltage drops below the required threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect under-voltage conditions.
  • Battery Management Systems: Protects batteries in portable devices by preventing deep discharge and ensuring stable operation.
  • Memory Backup Systems: Activates battery backup systems when the main power supply fails, preventing data loss.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits to prevent malfunctions and ensure system stability.

Features

  • High-Precision Detection Voltage: Provides a precise detection voltage of 5.1V, ensuring accurate voltage monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Open Drain Output: Offers flexibility in circuit design and allows for easy interfacing with other components.
  • Small Package Size: Available in a compact package, allowing for space-saving designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for diverse environments.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations, ensuring stable and reliable operation.
  • Extended Battery Life: Minimizes power consumption, extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Simplifies circuit design with its open-drain output and compact package.
  • Accurate Voltage Monitoring: Provides accurate and reliable voltage detection, ensuring optimal performance.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring in various applications.

Additional Details

The RH5VL51AA-T1 typically includes a built-in hysteresis to prevent output chattering during voltage fluctuations near the detection threshold. The open-drain output requires a pull-up resistor. The specific operating temperature range and other detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess