The RN5RF33AA-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures proper operation and data integrity in applications where a stable voltage supply is crucial.
Applications
- Microcontroller Reset Circuits: Provides a reset signal to microcontrollers when the supply voltage drops below a specified level, preventing erroneous operation.
- Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm or shutdown signal if the voltage deviates from the acceptable range.
- Battery-Powered Devices: Monitors the battery voltage and prevents deep discharge, which can damage the battery and shorten its lifespan.
- Memory Protection: Protects data stored in memory from corruption due to voltage drops.
- Industrial Control Systems: Ensures reliable operation of industrial control systems by monitoring the supply voltage and providing a reset signal if necessary.
Features
- High Accuracy: Provides precise voltage detection with minimal variation.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Small Package Size: Available in small packages for space-constrained designs.
- Built-in Hysteresis: Prevents oscillation and ensures stable operation.
- Open Drain Output: Offers flexible output configuration for various applications.
Benefits
- Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring reliable operation.
- Extended Battery Life: Low current consumption helps extend battery life in portable devices.
- Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
- Enhanced System Stability: Hysteresis prevents false triggering and ensures stable operation.
- Data Integrity Protection: Protects data from corruption due to voltage drops.
Additional Details
The RN5RF33AA-TR-F features a detection voltage of typically 3.3V. It has an open-drain output configuration. The package type should be confirmed in the device datasheet. It is optimized for low power consumption and high accuracy. Operating temperature ranges typically from -40°C to +85°C.