EN
  • EN
  • DE

RN5RG29AA-TR-FA

Part No RN5RG29AA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297501-RN5RG29AA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG29AA-TR-FA CAD Model

Description

The RN5RG29AA-TR-FA is a low-dropout (LDO) voltage regulator from Ricoh. It is designed to provide a stable and accurate output voltage from a wide range of input voltages, while consuming very little power. This makes it suitable for battery-powered and energy-sensitive applications. The device includes several protection features to ensure reliable operation.

Applications

  • Smart Cards: Providing stable power to the IC within the card.
  • Portable POS (Point of Sale) Terminals: Ensuring stable power for transaction processing.
  • Low-Power Microcontrollers: Regulating voltage for efficient microcontroller operation.
  • Wireless Sensors: Supplying regulated power for reliable sensor readings and data transmission.
  • Bluetooth Devices: Powering Bluetooth modules in various applications.

Features

  • Low Dropout Voltage: Allows the regulator to operate with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively regulating.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator.
  • Small Package Size: Allows for compact circuit board designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Function: Allows external control over the regulator's on/off state for power saving.

Benefits

  • Extended Battery Life: Low quiescent current and dropout voltage contribute to longer battery life in portable devices.
  • Stable Power Supply: Accurate and stable output voltage ensures reliable operation of connected components.
  • Protection from Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Compact Designs: Small package size enables integration into space-constrained applications.
  • Improved System Reliability: The high output voltage accuracy ensures that components receive the correct voltage, reducing the risk of malfunctions.

Additional Details

The RN5RG29AA-TR-FA is typically supplied in a small surface-mount package, such as a SOT-23 or similar. The device's datasheet specifies key electrical characteristics, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. Application notes provide guidance on circuit design and component selection to ensure optimal performance. It is essential to consult the datasheet for specific application guidelines and safety precautions provided by Ricoh.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess