EN
  • EN
  • DE

RN5RG37AA-TR

Part No RN5RG37AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297518-RN5RG37AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG37AA-TR CAD Model

Description

The RN5RG37AA-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable and precise output voltage from a potentially fluctuating input voltage. Part of the RN5RG series, this regulator is known for its low quiescent current and small form factor, making it ideally suited for battery-powered and space-constrained applications.

Applications

  • Smartwatches: Regulating power for the display, sensors, and microcontroller.
  • Fitness Trackers: Providing a stable voltage supply for sensors and communication modules.
  • Wireless Earbuds: Ensuring consistent power for audio processing and Bluetooth connectivity.
  • Portable Navigation Devices: Powering the GPS receiver and display.
  • Remote Sensors: Supplying a stable voltage for sensors and wireless communication in remote monitoring applications.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a specified threshold.
  • Small Package: Allows for compact and space-saving designs.
  • High Output Voltage Accuracy: Provides a precise and reliable output voltage.
  • Enable/Disable Control: Offers the ability to switch the regulator on and off to conserve power.

Benefits

  • Extended Battery Life: Low quiescent current helps to extend the operational life of battery-powered devices.
  • Stable Power Supply: Precise and stable output voltage ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage to the regulator and connected circuitry.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Reliability: The high output voltage accuracy ensures that components receive the correct voltage, reducing the risk of malfunctions.

Additional Details

The RN5RG37AA-TR typically comes in a small surface mount package, such as SOT-23. Its datasheet provides detailed specifications, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. It is important to consult the datasheet for specific application guidelines and safety precautions provided by Ricoh.

You May Also Be Interested in

Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess