EN
  • EN
  • DE

ADT7461AARMZ-R

Part No ADT7461AARMZ-R
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, SMbus) Automotive 8-Pin Micro T/R / ±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142318-ADT7461AARMZ-R
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADT7461A
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-R CAD Model

Description

ON Semiconductor ADT7461AARMZ-R Temperature Sensor

The ADT7461AARMZ-R is a high-performance temperature sensor from ON Semiconductor, designed to offer precise temperature monitoring with a digital output. This compact sensor is housed in an 8-lead MSOP package, making it ideal for space-constrained applications where accurate temperature data is critical.

Key Features

  • Accuracy: The ADT7461AARMZ-R provides a ±1°C accuracy for on-chip temperature measurements and a ±3°C accuracy for remote diode temperature measurements.
  • Dual-Channel: It features a local temperature sensor and a remote temperature sensor input, allowing it to monitor both its own temperature and that of a discrete diode-connected transistor, which can be used to monitor the temperature of a processor or another IC.
  • Programmable Resolution: The temperature data can be read with a programmable resolution from 8 to 12 bits, offering flexibility in the level of detail required for different applications.
  • SMBus Interface: Communication with the ADT7461AARMZ-R is achieved through the SMBus (System Management Bus) serial interface, which is compatible with I²C for easy integration into existing systems.
  • Low Voltage Operation: This sensor operates at a supply voltage range of 3.0V to 3.6V, making it suitable for low voltage systems and helping to conserve power in battery-operated devices.
  • Programmable Alert Outputs: It includes programmable overtemperature and undertemperature alert outputs, which can trigger a system response when temperatures exceed predefined thresholds.

Applications

The ADT7461AARMZ-R is versatile and can be used in a variety of applications where temperature monitoring is necessary. It is particularly well-suited for:

  • Desktop and Notebook Computers
  • Embedded Systems
  • Industrial Controllers
  • Environmental Monitoring Systems
  • Telecommunications Equipment

Conclusion

With its precise temperature measurement capabilities, flexible interface options, and compact form factor, the ON Semiconductor ADT7461AARMZ-R temperature sensor is an excellent choice for designers looking to integrate reliable temperature monitoring into their systems. Whether it's for computer hardware, industrial machinery, or environmental systems, this sensor ensures accurate temperature readings and system protection against thermal runaways.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9190 $53.5140
14+ $7.3181 $102.4534
22+ $7.0894 $155.9668
30+ $6.8608 $205.8240
38+ $6.6321 $252.0198
51+ $5.9460 $303.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,514 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess