The RN5RG50AA-TR-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is characterized by its low quiescent current and small package size, making it ideal for portable devices, battery-powered systems, and other space-constrained applications.
Applications
- Portable electronic devices (smartphones, tablets, wearables)
- Battery-powered equipment
- Microcontroller power supplies
- Sensor modules
- Wireless communication devices
Features
- Fixed 5.0V output voltage
- Low dropout voltage
- Low quiescent current (typically 4 μA)
- Small package size (SOT-23-5)
- Built-in overcurrent protection
- High output voltage accuracy
Benefits
- Stable and accurate 5.0V supply for sensitive components
- Extended battery life due to low quiescent current
- Compact design for space-saving applications
- Protection against overcurrent and short-circuit conditions
- Easy integration into various electronic circuits
Additional Details
The RN5RG50AA-TR-F features a low dropout voltage, which allows it to maintain a stable 5.0V output even when the input voltage is only slightly higher than 5.0V. This is particularly useful in battery-powered applications where the battery voltage decreases over time. The low quiescent current of typically 4 μA minimizes power consumption when the regulator is in standby mode, thus extending battery life. The device is housed in a small SOT-23-5 package, which is ideal for space-constrained applications such as portable devices and sensor modules.
The RN5RG50AA-TR-F also incorporates an overcurrent protection circuit that protects the regulator and the connected load from damage in the event of a short circuit or excessive current draw. The output voltage accuracy is typically within ±1%, ensuring a stable and reliable 5.0V supply for sensitive electronic components. The regulator is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.
This regulator is commonly used in portable electronic devices such as smartphones, tablets, and wearables to provide a stable 5.0V supply for microcontrollers, memory devices, and other critical components. It is also used in battery-powered equipment, such as wireless sensors and remote controls, to extend battery life. The RN5RG50AA-TR-F is a reliable and efficient LDO regulator that provides essential power management for a wide range of electronic applications. Its small size, low quiescent current, and overcurrent protection make it an excellent choice for portable and battery-powered devices.