The RN5RK251A-TR is a voltage regulator IC manufactured by Ricoh. It is a low supply current LDO voltage regulator featuring high input voltage. It has excellent ripple rejection and output accuracy, and is ideal for various applications.
Applications
- Power Management in Automotive Applications: Providing stable voltage for car electronics, navigation systems, and entertainment devices.
- Industrial Control Systems: Ensuring a regulated power supply for sensors, actuators, and other control devices in industrial environments.
- Medical Devices: Powering medical equipment requiring stable and accurate voltage regulation, such as portable monitors and diagnostic tools.
- Security Systems: Supplying power to security cameras, alarm systems, and access control devices.
- Communication Equipment: Providing stable power to RF modules, routers, and other communication devices.
Features
- High Input Voltage: Designed to handle a wide range of input voltages, making it suitable for applications with fluctuating power sources.
- Low Supply Current: Minimizes power consumption, contributing to energy efficiency and longer battery life in portable applications.
- Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
- Overcurrent Protection: Protects the regulator and connected circuitry from damage in the event of an overcurrent condition.
- Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage from overheating.
- Small Package: Available in compact packages, making it suitable for space-constrained applications.
Benefits
- Reliable Voltage Regulation: Provides a stable and accurate output voltage, ensuring optimal performance of connected devices.
- Energy Efficiency: Low supply current minimizes power consumption, extending battery life and reducing energy waste.
- Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from potential damage.
- Versatile Applications: Suitable for a wide range of applications due to its high input voltage capability and compact size.
- Simplified Design: Requires minimal external components, simplifying circuit design and reducing the overall cost.
Additional Details
The RN5RK251A-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It typically requires a few external capacitors for stable operation, and the specific values of these capacitors should be selected based on the manufacturer's recommendations in the datasheet. The datasheet provides detailed information about the regulator's electrical characteristics, thermal performance, and application guidelines. It is important to consult the datasheet before using the regulator in any application.