EN
  • EN
  • DE

RN5RL36AA-TR-F

Part No RN5RL36AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297576-RN5RL36AA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RL36AA-TR-F CAD Model

Description

The RN5RL36AA-TR-F is a voltage regulator produced by Ricoh. This component is designed to provide a stable and regulated output voltage for a wide array of electronic devices. Voltage regulators play a vital role in maintaining consistent voltage levels, safeguarding delicate electronic components from damage and ensuring optimal performance.

Applications:

  • Power Supplies for Microprocessors: Delivers stable voltage to microprocessors ensuring reliable operation.
  • Sensor Power: Provides constant voltage supply which results in high accuracy and low noise for sensors.
  • Battery Operated Equipment: Efficiently manages the voltage from batteries to ensure continuous performance as the battery drains.
  • Portable Electronic Devices: Is used in numerous portable devices like smartphones and tablets for voltage regulation and improved battery life.
  • General Purpose Power Circuits: Is applicable in a wide variety of general power supply and regulation applications.

Features:

  • Low Dropout Voltage: Allows operation even with a small difference between input and output voltage.
  • High Accuracy: Guarantees precise output voltage regulation ensuring dependable circuit operation.
  • Overcurrent Protection: Protects the regulator and connected circuits from possible harm caused by high current.
  • Thermal Shutdown: Ceases operations if the temperature surpasses a secure point, safeguarding from overheating.
  • Small Package Size: Facilitates use in devices where space is a constraint.

Benefits:

  • Improved Circuit Reliability: Maintains stable voltage, cutting down the possibility of failures or mistakes.
  • Increased Battery Life: Efficient regulation helps prolong the battery life of portable devices.
  • Greater Circuit Safety: Offers protection against overcurrent and overheating, avoiding device damage.
  • Simplified Design: Integrated functions lessen the demand for external parts, streamlining circuit design.
  • Consistent Functionality: Precision and minimal dropout maintain uniform performance in diverse applications.

This specific model, RN5RL36AA-TR-F, likely indicates specific packaging (TR = Tape and Reel) and possibly other specific characteristics. Designers must consult the detailed datasheet for exact specifications and recommended usage. Utilizing external capacitors as recommended in the datasheet on both the input and output is generally necessary to stabilize the voltage output and reduce noise. The RN5RL36AA-TR-F delivers reliable voltage regulation for a variety of electronics.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess