EN
  • EN
  • DE

RN5RZ30AA-TR

Part No RN5RZ30AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROP-OUT AND LOW NOISE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297620-RN5RZ30AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ30AA-TR CAD Model

Description

The RN5RZ30AA-TR is a voltage regulator manufactured by Ricoh. It belongs to the RN5RZ series, which are voltage regulator ICs featuring low supply current and high input voltage. This particular model provides a fixed output voltage of 3.0V.

Applications

  • Power management in portable devices
  • Battery-powered equipment
  • Microcontroller power supply
  • Wireless communication devices
  • Sensor modules

Features

  • Output Voltage: Fixed 3.0V
  • Low Supply Current: Typically a few microamperes, contributing to extended battery life.
  • High Input Voltage: Capable of handling input voltages significantly higher than the output voltage.
  • Small Package: Available in compact packages such as DFN or SOT, making it suitable for space-constrained applications.
  • Overcurrent Protection: Built-in overcurrent protection to safeguard the device and the connected load.
  • Thermal Shutdown Protection: Protects the device from overheating under excessive load conditions.
  • High Ripple Rejection: Provides stable output voltage even with noisy input power.

Benefits

  • Extended Battery Life: Low supply current consumption minimizes battery drain, leading to longer operational time for portable devices.
  • Stable Voltage Supply: Provides a consistent and reliable 3.0V output voltage, ensuring stable operation of connected circuits.
  • Protection Features: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices, enhancing system reliability.
  • Small Size: Compact package allows for easy integration into small form factor devices.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage dividers, simplifying circuit design and reducing component count.
  • Wide Input Voltage Range: Offers flexibility in power source selection.

Additional Details

The RN5RZ30AA-TR is typically supplied in tape and reel packaging for automated assembly. It is designed for use in a wide range of operating temperatures. The datasheet specifies detailed electrical characteristics, including input voltage range, output voltage accuracy, dropout voltage, and transient response. Proper decoupling capacitors are recommended at the input and output for optimal performance. The device's pinout is clearly defined in the datasheet to ensure correct connection. It’s crucial to consult the official Ricoh datasheet for the most accurate and up-to-date specifications before designing with this component.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4860 $58.4580
8+ $15.9887 $127.9096
12+ $15.4897 $185.8764
16+ $14.9896 $239.8336
20+ $14.4906 $289.8120
27+ $12.9914 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess