EN
  • EN
  • DE

LM140LAH-5.0

Part No LM140LAH-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA to 4.5mA
PSRR 72dB (120Hz)
Control Protection Features Over Temperature. Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052720-LM140LAH-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM140LAH-5.0 CAD Model

Description

The LM140LAH-5.0 from Texas Instruments is a highly reliable fixed-voltage integrated circuit voltage regulator designed for a wide range of applications. This regulator offers a steady 5.0 Volt output, making it an ideal component for maintaining a stable voltage level in electronic devices.

Key Features

  • Output Voltage: 5.0V fixed output, ideal for logic circuits and standard digital devices.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Thermal Regulation: Equipped with thermal overload protection that shuts down the device to prevent damage from overheating.
  • Short Circuit Protection: Built-in short circuit protection to ensure the longevity and reliability of both the regulator and the device it powers.
  • Safe-Area Compensation: Internal safe-area compensation ensures that the device remains stable and operational under extreme conditions.
  • Military Grade: The LM140LAH-5.0 is designed to meet MIL-STD requirements, ensuring top performance in the most demanding environments.

Applications

The versatility of the LM140LAH-5.0 makes it suitable for a variety of applications, including:

  • Power supplies for digital systems
  • Instrumentation and control systems
  • Automotive electronics
  • Embedded systems
  • Linear power regulators for household electronics

Product Specifications

Parameter Value Output Voltage 5.0V Output Current 1A Thermal Overload Protection Yes Short Circuit Protection Yes Military Standards Compliance Yes

With its robust design and comprehensive features, the LM140LAH-5.0 is a dependable choice for engineers and designers seeking a stable power solution. Texas Instruments' commitment to quality ensures that this voltage regulator will perform consistently, making it a valuable component in any electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess