EN
  • EN
  • DE

RN5VL21CA-TL

Part No RN5VL21CA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297765-RN5VL21CA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL21CA-TL CAD Model

Description

The RN5VL21CA-TL is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and generate a reset signal when the voltage drops below a specific threshold. This feature is crucial for preventing erratic behavior and ensuring stable operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Voltage Monitoring: Detects low battery conditions in portable devices, triggering alerts or initiating power-saving modes.
  • Power Supply Supervision: Monitors the output voltage of power supplies, ensuring it remains within acceptable limits and triggering alarms if necessary.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown when the supply voltage is insufficient.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing equipment damage.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, such as SOT-23, for space-constrained designs.
  • CMOS Output: Compatible with a wide range of logic circuits.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.

Benefits

  • Improved System Stability: Prevents malfunctions and ensures reliable operation of electronic devices.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption helps maximize the runtime of battery-powered applications.
  • Simplified Circuit Design: Reduces the need for external components, streamlining the design process.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in industrial environments.

Additional Details

The RN5VL21CA-TL has a detection voltage around 2.1V. The suffix "-TL" indicates that it's supplied in tape and reel packaging. The "CA" likely indicates a specific output configuration. For detailed specifications, including the exact detection voltage range, operating temperature range, and output characteristics, consult the official Ricoh datasheet. It's typically available in a small surface-mount package, such as SOT-23. Unlike open-drain outputs, this version likely features a CMOS output, providing a defined high or low voltage level. Decoupling capacitors near the power supply pins are recommended for optimal stability and noise immunity. Always refer to the datasheet for precise application circuits and design recommendations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Nortel Networks
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess