EN
  • EN
  • DE

RN5VL24AA-TL

Part No RN5VL24AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297776-RN5VL24AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL24AA-TL CAD Model

Description

The Ricoh RN5VL24AA-TL is a voltage detector IC designed for use in a wide range of applications requiring precise voltage monitoring and reset functionality. As part of the RN5VL series, it is known for its low current consumption, high accuracy, and compact size. The device monitors the input voltage and generates a reset signal when the voltage falls below a pre-defined threshold. The ‘TL’ suffix indicates a specific packaging or tape and reel option for automated assembly.

Applications

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management Circuits: Used in power management circuits to monitor voltage rails and initiate power-saving modes or system shutdown to prevent damage due to undervoltage conditions.
  • Battery Monitoring: Detects low battery conditions in portable devices and triggers alerts or system shutdown to prevent deep discharge and data loss.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems and provides reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Available in compact packages like SOT-23 or similar, allowing for space-saving designs.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels and allows for wired-OR configuration.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable operation.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides reliable voltage monitoring and reset functionality at a competitive price.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL24AA-TL is typically configured with a 2.4V detection voltage. Its open-drain output can be pulled up to the desired logic level, making it compatible with a wide range of microcontrollers and other digital circuits. The device's small size and low power consumption make it an ideal choice for portable and space-constrained applications. The TL suffix signifies a tape and reel packaging for automated pick-and-place assembly processes.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5489 $61.9560
95+ $1.2705 $120.6975
145+ $1.2312 $178.5240
195+ $1.1908 $232.2060
255+ $1.1515 $293.6325
340+ $1.0326 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess