EN
  • EN
  • DE

RN5VL27CA-TR

Part No RN5VL27CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088763-RN5VL27CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL27CA-TR CAD Model

Description

The Ricoh RN5VL27CA-TR is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in microcontroller-based systems and other electronic devices to ensure proper operation and prevent data corruption during undervoltage conditions.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring
  • Battery-powered devices
  • System power-on reset
  • Data protection circuits

Features

  • Precise voltage detection: Offers accurate monitoring of voltage levels.
  • Low supply current: Minimizes power consumption in battery-powered applications.
  • CMOS output: Provides a clean and reliable output signal.
  • Small package: Available in compact packages for space-saving designs.
  • Wide operating temperature range: Suitable for various operating environments.
  • Built-in hysteresis: Prevents output oscillation near the threshold voltage.

Benefits

  • Enhanced system reliability: Prevents malfunctions caused by low voltage conditions.
  • Data integrity: Protects data from corruption during power failures.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Simplified design: Reduces the complexity of system design by providing a reliable reset function.
  • Cost-effective solution: Offers a cost-efficient way to implement voltage monitoring and reset functionality.

Additional Details

The RN5VL27CA-TR features a detection voltage of 2.7V. The CMOS output ensures compatibility with a wide range of microcontrollers and other digital devices. The built-in hysteresis helps to avoid false triggering of the reset signal due to noise or voltage fluctuations. The low supply current makes it suitable for use in battery-powered applications where power consumption is a critical concern. The small package size allows for easy integration into space-constrained designs. This voltage detector is commonly used in applications such as embedded systems, industrial control, and consumer electronics to ensure reliable operation and data integrity. The accurate voltage detection and reliable reset function make it an essential component for any system that requires protection against undervoltage conditions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess