EN
  • EN
  • DE

RN5VL29CA-TL

Part No RN5VL29CA-TL
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088765-RN5VL29CA-TL
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL29CA-TL CAD Model

Description

The Ricoh RN5VL29CA-TL is a voltage detector IC designed for reliable voltage monitoring in a variety of electronic applications. It accurately detects when the input voltage falls below a predetermined threshold and asserts a reset signal, preventing erratic behavior or data corruption in sensitive circuits.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery voltage supervision
  • Embedded systems
  • Industrial control systems

Features

  • High-precision voltage detection: Ensures accurate triggering at the specified threshold.
  • Low current consumption: Minimizes power drain, extending battery life in portable applications.
  • CMOS output: Provides a clean, rail-to-rail output signal for easy interfacing.
  • Small package: Compact form factor for space-constrained designs.
  • Wide operating temperature range: Suitable for harsh industrial environments.
  • Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.

Benefits

  • Improved system stability: Prevents malfunctions caused by undervoltage conditions.
  • Data protection: Safeguards data integrity by initiating a reset before data corruption occurs.
  • Extended battery life: Low power consumption prolongs the operational life of battery-powered devices.
  • Simplified circuit design: Reduces component count and simplifies system integration.
  • Cost-effective: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The RN5VL29CA-TL features a detection voltage of 2.9V. The CMOS output ensures compatibility with a wide range of logic families. The hysteresis feature prevents chattering and provides a stable output signal. The low supply current makes it ideal for battery-powered and energy-sensitive applications. The small package size enables its use in densely populated circuit boards. This voltage detector is commonly used in applications where reliable voltage monitoring is critical for preventing system failures and ensuring data integrity. The accurate voltage detection, low power consumption, and robust design make it a suitable choice for various electronic devices. Specific applications include power-on reset circuits for microcontrollers, battery voltage monitoring in portable devices, and voltage supervision in industrial control systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess