EN
  • EN
  • DE

RN5VM126C-TR

Part No RN5VM126C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297835-RN5VM126C-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VM126C-TR CAD Model

Description

The RN5VM126C-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This device is designed to provide a stable and regulated output voltage of 2.6V, even when the input voltage fluctuates or is close to the desired output voltage. LDO regulators are essential for ensuring consistent power delivery to sensitive electronic components, particularly in battery-powered applications.

Applications:

  • Battery-Powered Devices: Used extensively in portable devices like smartphones, tablets, and wearables to maintain a stable voltage supply during battery discharge.
  • Microcontroller Power Supplies: Provides a regulated 2.6V supply for microcontrollers, ensuring proper and reliable operation.
  • Sensor Circuits: Regulates the voltage for sensors, improving accuracy and stability of measurements.
  • Wireless Communication Modules: Used in Bluetooth, Wi-Fi, and other wireless modules to power RF components.
  • Wearable Electronics: Provides stable power to the various components in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level, preventing damage from overheating.
  • Small Package Size: Typically available in compact surface-mount packages, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Stable Output Voltage: Ensures consistent and reliable power delivery, preventing malfunctions and improving system performance.
  • Protection Against Overload: Overcurrent and thermal shutdown features enhance the robustness and safety of the device.
  • Compact Design: Small package size allows for easy integration into a wide range of applications.
  • Improved System Reliability: Stable voltage regulation improves the overall reliability of electronic systems.

Further Information:

The RN5VM126C-TR provides a stable 2.6V output. The suffix "-TR" indicates that the part is supplied on tape and reel packaging for automated assembly processes. For specific details regarding input voltage range, output current capability, dropout voltage characteristics, and quiescent current specifications, please refer to the official Ricoh datasheet for this LDO regulator.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess