EN
  • EN
  • DE

RN5VT35CA-TR

Part No RN5VT35CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297890-RN5VT35CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT35CA-TR CAD Model

Description

The RN5VT35CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device monitors the supply voltage and generates a reset signal when the voltage drops below a specified threshold. This function is critical for preventing malfunctions and ensuring data integrity in various electronic systems.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to ensure they operate within specified limits.
  • Battery-Powered Devices: Protects battery-powered devices from operating with insufficient voltage, prolonging battery life.
  • Data Storage Systems: Prevents data corruption in memory devices by triggering a reset during voltage dips.
  • Industrial Control Systems: Ensures stable and reliable operation of industrial automation equipment.

Features:

  • High Accuracy Detection Voltage: Ensures precise and dependable voltage level monitoring.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents unwanted reset signals caused by minor voltage fluctuations or noise.
  • Open Drain Output: Provides flexible interfacing with different logic levels and external circuitry.

Benefits:

  • Improved System Reliability: Protects against data corruption and system failures caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Space-Saving Solution: Compact packaging allows for integration into small form factor devices.
  • Enhanced System Protection: Safeguards critical components from damage due to voltage dips or power outages.

Specifications: The RN5VT35CA-TR features a detection voltage of 3.5V. It is designed for a specific supply voltage range. The output type is N-channel open drain. It is RoHS compliant. The integrated hysteresis prevents false resets. Complete electrical characteristics and package details can be found in the product datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess