EN
  • EN
  • DE

RP102N181D-TR-F

Part No RP102N181D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298099-RP102N181D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP102N181D-TR-F CAD Model

Description

The RP102N181D-TR-F is a low voltage LDO (Low Dropout) regulator manufactured by Ricoh. This regulator is designed to provide a stable and regulated output voltage from a battery or other power source. The device is well-suited for various portable and battery-powered applications due to its low quiescent current and high efficiency.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate power to various components.
  • Wearable Devices: Powering sensors, microcontrollers, and display drivers in smartwatches and fitness trackers.
  • IoT Devices: Providing stable power for microcontrollers and communication modules in IoT sensors and nodes.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Battery-Powered Equipment: Regulating voltage in battery-powered tools and equipment.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Reduces power consumption and extends battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing damage.
  • Fixed Output Voltage: Provides a precise and stable output voltage. 1.8V in this particular model.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operational time of battery-powered devices.
  • Stable Power Supply: Provides a stable and accurate output voltage for sensitive electronic components.
  • Protection Against Overload: Overcurrent and thermal protection features safeguard the regulator and connected devices from potential damage.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Improved System Reliability: High ripple rejection ensures a clean power supply, enhancing the overall reliability of the system.

Additional Details:

The RP102N181D-TR-F operates with a typical input voltage range of 1.7V to 5.5V. The dropout voltage is typically very low, allowing for efficient operation even with a small difference between input and output voltages. The output voltage is fixed at 1.8V. The device also features a chip enable (CE) pin, which allows the regulator to be turned on and off, further reducing power consumption when not in use. It's packaged in a small DFN(UTDFN)1.2x1.6-6. The device's internal structure consists of a bandgap reference, an error amplifier, and a P-channel MOSFET pass transistor for regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1046 $64.8368
18+ $6.6493 $119.6874
27+ $6.4426 $173.9502
38+ $6.2347 $236.9186
48+ $6.0268 $289.2864
65+ $5.4031 $351.2015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess