EN
  • EN
  • DE

RP103N251D-TR-FF

Part No RP103N251D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298156-RP103N251D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103N251D-TR-FF CAD Model

Description

The Ricoh RP103N251D-TR-FF is a low-dropout (LDO) regulator designed for use in a variety of electronic devices, particularly those that are battery-powered. This LDO regulator provides a stable 2.5V output voltage, which is crucial for the proper functioning of many electronic components. The low dropout voltage characteristic allows the regulator to maintain its output voltage even when the input voltage is close to the output voltage, maximizing efficiency and extending battery life.

Applications

  • Smartphones: Provides power to various components, ensuring stable operation.
  • Tablets: Regulates voltage for displays, processors, and memory.
  • Wearable Devices: Powers sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT Devices: Supplies power to sensors, communication modules, and processing units.
  • Portable Media Players: Ensures stable voltage for audio and video playback.

Features

  • Low Dropout Voltage: Efficiently regulates voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Suitable for use in compact electronic devices.
  • High Output Voltage Accuracy: Provides a stable and precise 2.5V output.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage improve battery performance.
  • Enhanced System Reliability: Overcurrent and thermal protection prevent damage to the device and connected components.
  • Reduced Board Space: Compact package allows for smaller and more efficient circuit designs.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Integrated protection features minimize the need for external components.

Additional Details

The RP103N251D-TR-FF has a fixed output voltage of 2.5V. The "TR" indicates that the part is packaged on tape and reel for automated assembly. The "FF" likely refers to specific manufacturing or environmental standards. Refer to the official Ricoh datasheet for comprehensive specifications, including electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess