EN
  • EN
  • DE

RP103N271D-TR-F

Part No RP103N271D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298157-RP103N271D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103N271D-TR-F CAD Model

Description

The Ricoh RP103N271D-TR-F is a low-dropout (LDO) regulator designed for a wide range of applications, especially in battery-powered and portable devices. As an LDO regulator, it provides a stable output voltage even when the input voltage is only slightly higher than the desired output voltage. This makes it highly efficient and suitable for applications where battery life is a primary concern.

Applications

  • Smartphones and Tablets: Powering various internal components such as processors, memory, and display drivers.
  • Wearable Devices: Regulating voltage for sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • Portable Audio Players: Providing stable power for audio processing and amplification circuits.
  • IoT Devices: Supplying power to sensors, communication modules (e.g., Wi-Fi, Bluetooth), and microcontrollers in connected devices.
  • Wireless Communication Modules: Ensuring a stable voltage supply for RF transceivers and baseband processors.

Features

  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Suitable for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage for reliable performance.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtimes.
  • Enhanced System Reliability: Overcurrent and thermal protection mechanisms prevent damage and improve system robustness.
  • Reduced Board Space: Small package size allows for compact designs.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Integrated protection features reduce the need for external components.

Additional Details

The RP103N271D-TR-F provides a fixed output voltage of 2.7V. The "TR" suffix indicates that the component is packaged on tape and reel for automated assembly. The "-F" likely denotes compliance with RoHS standards, meaning the device is lead-free. For complete electrical characteristics, thermal performance details, and application guidelines, refer to the official datasheet provided by Ricoh.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1570 $50.2400
780+ $0.1289 $100.5420
1,205+ $0.1248 $150.3840
1,660+ $0.1208 $200.5280
2,145+ $0.1168 $250.5360
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,703 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess