EN
  • EN
  • DE

RP119N281D-TR

Part No RP119N281D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298269-RP119N281D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP119N281D-TR CAD Model

Description

The RP119N281D-TR is a low-dropout (LDO) regulator manufactured by Ricoh. This LDO regulator is designed for applications that require a stable 2.8V output voltage from a battery or other power source. It is well-suited for battery-powered devices and systems that demand efficient power management and minimal power consumption. This device features low quiescent current and includes built-in protection features to ensure reliable operation.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-voltage components in smartphones, tablets, and digital cameras.
  • Wireless Communication Modules: Providing a stable voltage supply for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Devices: Regulating voltage for sensors, displays, and processing units in smartwatches and fitness trackers.
  • IoT Devices: Supplying power to sensors, communication modules, and microcontrollers in various Internet of Things applications.
  • Battery-Powered Systems: Extending battery life in devices that require efficient power management.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 2.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the circuit.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified Design: Fixed output voltage and integrated protection features simplify circuit design and reduce the number of external components required.
  • Compact Size: Available in small package sizes for space-constrained applications.

Additional Details

The RP119N281D-TR typically operates with an input voltage range compatible with single-cell lithium-ion batteries or similar power sources. It is commonly available in a DFN (Dual Flat No-Leads) or similar small form factor package. The 'TR' suffix often indicates tape and reel packaging for automated assembly. An enable pin is included for controlling the on/off state, which helps minimize power consumption.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,424 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess