EN
  • EN
  • DE

RP130N331B-TR-F

Part No RP130N331B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298324-RP130N331B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP130N331B-TR-F CAD Model

Description

The Ricoh RP130N331B-TR-F is a low-dropout (LDO) regulator IC designed for use in a variety of electronic devices. It provides a stable and regulated output voltage, ensuring consistent performance and protection for sensitive components. This particular model offers a fixed output voltage of 3.3V and is optimized for low power consumption, making it suitable for battery-powered applications.

Applications:

  • Smartphones and mobile devices: Powering core components and peripherals.
  • Wearable electronics: Providing regulated voltage for fitness trackers and smartwatches.
  • IoT (Internet of Things) devices: Supplying stable power in sensor nodes and connected devices.
  • Portable media players: Regulating voltage for audio and video playback.
  • Wireless communication modules: Ensuring stable power for Bluetooth, Wi-Fi, and other RF transceivers.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency, especially in battery-powered applications.
  • Fixed Output Voltage (3.3V): Provides a stable and precise 3.3V output, eliminating the need for external resistors for voltage setting.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a safe threshold.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current and low dropout voltage contribute to extended battery runtime in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components, increasing system robustness.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage-setting components, simplifying the design process.
  • Stable and Accurate Voltage Regulation: Ensures consistent performance of downstream components by providing a stable and precise output voltage.
  • Compact Footprint: Small package allows for integration into space-constrained applications.

Additional Details:

The RP130N331B-TR-F utilizes advanced CMOS process technology to achieve high efficiency and low power consumption. It is designed to operate over a wide input voltage range and is stable with ceramic capacitors. The device is available in a small surface-mount package, making it easy to integrate into a variety of circuit board layouts. Specific details, such as the exact input voltage range, maximum output current, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2862 $60.0068
33+ $3.5170 $116.0610
51+ $3.4073 $173.7723
71+ $3.2975 $234.1225
91+ $3.1878 $290.0898
122+ $2.8575 $348.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess