EN
  • EN
  • DE

RP131H331B-T1-F-G

Part No RP131H331B-T1-F-G
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835718-RP131H331B-T1-F-G
Ultra Librarian 3D Model Ultra Librarian RP131H331B-T1-F-G CAD Model

Description

The RP131H331B-T1-F-G is a low-dropout (LDO) regulator IC manufactured by Ricoh. It is designed to provide a stable 3.3V voltage supply with high accuracy. It is well-suited for applications requiring efficient power management and stable voltage regulation.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Wireless Modules: Powers radio frequency (RF) modules such as Bluetooth and Wi-Fi transceivers.
  • Sensor Systems: Regulates the voltage for various types of sensors in industrial and consumer applications.
  • Real-Time Clocks (RTCs): Ensures stable power for RTC circuits to maintain accurate timekeeping.
  • Memory Devices: Supplies power to memory ICs, such as EEPROMs and flash memory.

Features:

  • Low Dropout Voltage: Enables operation even when the input voltage is close to the output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Built-in Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents damage to the regulator due to overheating.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption in portable devices.
  • Reliable Performance: Protection features ensure stable and safe operation under various conditions.
  • Compact Design: Small package facilitates integration into small form-factor products.
  • Precise Voltage Regulation: Guarantees stable and accurate 3.3V output for sensitive components.
  • Reduced System Cost: Integrated protection features minimize the need for external components.

Additional Details:

The RP131H331B-T1-F-G is specifically designed to deliver a 3.3V output. It typically accepts an input voltage ranging from 1.7V to 5.5V (refer to the datasheet for specific values). The IC is available in a compact package such as SOT-23-5. The RP131H331B-T1-F-G includes thermal shutdown and overcurrent protection. The regulator maintains high ripple rejection to filter out noise from the input voltage, providing a clean and stable output.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess