The RP65C02F is a CMOS 8-bit microprocessor manufactured by Ricoh. This processor is a variant of the popular 6502 family, known for its use in vintage computers and embedded systems. The RP65C02F offers low power consumption and a wide operating voltage range, making it suitable for battery-powered and portable applications. It provides a versatile instruction set and addressing modes, enabling efficient code execution for various control and processing tasks.
Applications
- Embedded control systems
- Industrial automation
- Handheld devices
- Consumer electronics
- Gaming consoles (retro)
Features
- 8-bit data bus
- 16-bit address bus (64KB addressable memory)
- CMOS technology for low power consumption
- Multiple addressing modes: Absolute, Zero Page, Indexed, Indirect
- Interrupt handling capability
- On-chip clock oscillator
- TTL compatible inputs/outputs
Benefits
- Low power consumption extends battery life in portable applications.
- Versatile instruction set supports a wide range of programming tasks.
- Multiple addressing modes provide flexibility in memory management.
- Large addressable memory space allows for complex applications.
- Easy integration with various peripherals due to TTL compatibility.
Technical Specifications
The RP65C02F operates on a supply voltage typically between 3V and 5V. It features a clock frequency range from DC to several MHz depending on the specific variant. The package type is typically a DIP or SOIC. It also has interrupt request (IRQ) and non-maskable interrupt (NMI) inputs for external event handling. The instruction set includes arithmetic, logical, memory access, and control instructions, enabling efficient program development. The availability of multiple addressing modes (Zero Page, Absolute, Indexed, Indirect) optimizes memory access for different application needs. Its CMOS technology ensures minimal power consumption, critical for battery-operated devices.