EN
  • EN
  • DE

RQ5RW24BA-TR

Part No RQ5RW24BA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298673-RQ5RW24BA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW24BA-TR CAD Model

Description

The Ricoh RQ5RW24BA-TR is a low-dropout (LDO) voltage regulator IC. This type of regulator is designed to provide a stable and consistent output voltage even when the input voltage is very close to the desired output voltage. This makes it particularly useful for battery-powered devices, where the voltage of the battery decreases over time.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, portable media players, and other mobile electronic devices.
  • Microcontroller Power Supplies: Provides a stable voltage for microcontrollers in embedded systems, ensuring reliable operation.
  • Sensor Power: Delivers a constant voltage to sensors, ensuring accurate and consistent readings.
  • Wireless Communication: Used in RF transceivers and other wireless components for power management.
  • Wearable Electronics: Found in devices such as smartwatches and fitness trackers for efficient power regulation.

Features

  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltages, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Overcurrent Protection: Protects the IC and the connected load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds safe limits, preventing overheating and damage.
  • Small Package: Compact size allows for use in space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown enhance the overall reliability of the electronic system.
  • Simplified Circuit Design: The ease of use and small package simplify the design and layout of circuit boards.
  • Stable Performance: The precise output voltage regulation ensures consistent performance even under varying load conditions.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications: The RQ5RW24BA-TR typically operates with an input voltage ranging from 1.7V to 5.5V and provides a fixed output voltage of 2.4V. It can usually deliver an output current of up to 300mA. The dropout voltage is generally low, contributing to its efficiency. It is often available in a SOT-23 or similar surface-mount package. Always consult the datasheet for the most accurate and detailed technical specifications and operating guidelines.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess