EN
  • EN
  • DE

74F138DC

Part No 74F138DC
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040163-74F138DC
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F138DC CAD Model

Description

The 74F138DC is a 3-to-8 line decoder/demultiplexer manufactured by Rochester Electronics. This device is part of the 74F family of advanced Schottky TTL logic, providing high-speed performance. The decoder accepts three binary address inputs (A0, A1, and A2) and, depending on the input, activates one of the eight output lines (Y0-Y7). Rochester Electronics specializes in supplying components that are no longer actively manufactured by the original producers, which ensures the continued availability of essential parts.

Applications:

  • Memory address decoding.
  • Data routing and selection.
  • Chip selection in memory systems.
  • Control signal generation.
  • Peripheral device selection.

Features:

  • 3-to-8 line decoding.
  • High-speed operation.
  • Three enable inputs for cascading.
  • Low power consumption.
  • Active-low outputs.

Benefits:

  • Simplifies address decoding logic.
  • Improves system performance through rapid signal processing.
  • Allows for expansion to larger decoding networks.
  • Reduces overall power consumption.
  • Provides a direct interface to other logic devices with active-low inputs.

Additional Details:

The 74F138DC typically operates from a 5V power supply and comes in a ceramic dual-in-line package (CERDIP). Its key electrical characteristics include a propagation delay of approximately 4 ns and a supply current of roughly 30 mA. The device features three enable inputs (G1, /G2A, and /G2B), which allow for easy cascading of multiple decoders to create larger decoding arrays. The active-low outputs simplify the design of systems with active-low logic. Common applications include memory systems, where the decoder selects a specific memory chip based on the address, and control systems, where it enables specific functions based on the control inputs. Because this part is sourced through Rochester Electronics, it allows continued support for legacy systems that depend on the function of this device. The 74F138 from Rochester ensures the continued availability of this function for military, industrial, and other long lifecycle product needs.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess