EN
  • EN
  • DE

ADSP-2111KS-66

Part No ADSP-2111KS-66
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 16.67MHz, CMOS, PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043816-ADSP-2111KS-66
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-2111KS-66 CAD Model

Description

The ADSP-2111KS-66 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) applications. Manufactured by Rochester Electronics, this component is designed to provide efficient and cost-effective solutions for a variety of signal processing tasks. It offers a robust architecture and instruction set tailored to meet the demanding requirements of real-time signal processing.

Applications:

  • Audio processing
  • Speech recognition
  • Image processing
  • Motor control
  • Industrial automation

Features:

  • High-speed processing at 66 MHz
  • On-chip memory (RAM and ROM)
  • Parallel architecture for simultaneous operations
  • Dedicated hardware multipliers and accumulators
  • Flexible I/O interfaces
  • Low power consumption

Benefits:

  • Increased performance in DSP applications due to high clock speed and parallel processing.
  • Reduced system cost and size with integrated memory and peripherals.
  • Efficient execution of DSP algorithms through dedicated hardware.
  • Simplified system design with versatile I/O connectivity.
  • Prolonged battery life in portable devices due to low power consumption.

Additional Details:

The ADSP-2111KS-66 incorporates a modified Harvard architecture, allowing simultaneous fetching of instructions and data. This architecture, combined with the dedicated hardware multipliers and accumulators, enables efficient execution of complex DSP algorithms. The device also features flexible I/O interfaces, including serial ports and parallel ports, facilitating communication with external devices. Furthermore, the device's low power consumption makes it suitable for portable and battery-powered applications. Its 66 MHz clock speed provides high-speed processing capabilities, making it a suitable solution for real-time signal processing tasks. Rochester Electronics ensures its continued availability and reliability.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess