Products specifications

Win Source Part Number 1051023-CA555CT
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA555CT CAD Model

Description

The CA555CT is a precision timing circuit capable of producing accurate time delays or oscillation. It is a highly stable device suitable for a wide range of applications. Manufactured by Rochester Electronics, it ensures long-term availability and reliability.

Applications

  • Precision Timing
  • Pulse Generation
  • Sequential Timing
  • Time Delay Generation
  • Pulse-Width Modulation

Features

  • Timing from Microseconds to Hours
  • Astable or Monostable Operation
  • Adjustable Duty Cycle
  • TTL Compatible Output
  • High Current Source/Sink Capability

Benefits

  • Versatile timing capabilities allow for a wide range of applications.
  • Stable operation ensures accurate and consistent timing performance.
  • Adjustable duty cycle allows for flexible pulse-width modulation control.
  • TTL compatibility enables easy integration with digital logic circuits.
  • High current output can directly drive various loads without additional buffering.

Additional Details

The CA555CT is a monolithic timing circuit packaged in an 8-pin PDIP. It can operate in both astable (oscillator) and monostable (one-shot) modes. The timing is controlled by an external resistor and capacitor. The trigger and reset inputs are TTL compatible, making it easy to interface with digital systems. The output can source or sink up to 200mA, allowing it to drive LEDs, relays, and other loads directly.

The device is designed to operate within a wide range of supply voltages and temperatures, ensuring stable performance in various environments. Rochester Electronics ensures the availability of this component, mitigating obsolescence concerns.

Technical Specifications:

  • Supply Voltage: 4.5V to 16V
  • Output Current: 200mA
  • Operating Temperature: 0°C to +70°C
  • Package: 8-Pin PDIP

You May Also Be Interested in

Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
Intersil
Contact for details
Need more? Email Us
ECAD model for CA3086E
KOA Speer
Need more? Email Us
ECAD model for C4315T102
ON Semiconductor
Trans MOSFET N-CH Si 60V 1.5A T/R
Need more? Email Us
ECAD model for CPH3423-TL-E
Intersil
Need more? Email Us
ECAD model for CA3094T
TDK Corporation
Need more? Email Us
ECAD model for C4532X5R1A226MT000N
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0632
ECAD model for DRV5015A3QDBZR
Intel
C80287XL Intel
Need more? Email Us
ECAD model for C80287XL
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for EL817(S)(A)(TU)-V

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention