EN
  • EN
  • DE

DM74170N

Part No DM74170N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055661-DM74170N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74170N CAD Model

Description

The DM74170N is a 4 x 4 Register File with Open Collector Outputs, manufactured by Rochester Electronics. As Rochester Electronics specializes in reproducing obsolete components, this part was originally produced by another manufacturer and is now being recreated to supply continued demand.

Applications:

  • Scratchpad Memory: Temporarily storing data for quick access in CPUs and other digital systems.
  • Lookup Tables: Implementing simple lookup functions by storing pre-calculated values.
  • Data Buffering: Holding data between different processing stages to synchronize operations.
  • Microprocessor Systems: Interfacing with microprocessors for data storage and retrieval.
  • Control Systems: Storing control parameters and settings in industrial and automation equipment.

Features:

  • 4 x 4 Register File: Contains four registers, each capable of storing 4 bits of data.
  • Open Collector Outputs: Allows multiple devices to share a common bus.
  • High-Speed Operation: Offers relatively fast access times for data storage and retrieval.
  • Multiple Chip Select Inputs: Enables easy expansion of the register file.
  • TTL Compatible: Interfaces directly with standard TTL logic circuits.

Benefits:

  • Simplified System Design: Provides a convenient and compact storage solution.
  • Increased System Performance: Enables fast data access for improved processing speed.
  • Reduced Component Count: Integrates multiple registers into a single package.
  • Enhanced System Flexibility: Offers multiple control inputs for versatile operation.
  • Easy Integration: Compatible with widely used TTL logic families.

Additional Details:

The DM74170N is typically packaged in a 16-pin DIP (Dual In-line Package). It requires a 5V power supply for operation. The open collector outputs require external pull-up resistors to define the high logic level. The typical access time is in the range of tens of nanoseconds. It is a useful component for applications requiring small amounts of fast, temporary storage. Because Rochester Electronics manufactures this part, it is designed to be a drop-in replacement for the original component. Consult the datasheet for specific electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0129 $60.2580
47+ $2.4722 $116.1934
73+ $2.3949 $174.8277
100+ $2.3176 $231.7600
129+ $2.2404 $289.0116
173+ $2.0085 $347.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess