EN
  • EN
  • DE

HA1-2420-8

Part No HA1-2420-8
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061660-HA1-2420-8
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1-2420-8 CAD Model

Description

The HA1-2420-8 is a monolithic operational amplifier manufactured by Rochester Electronics. Operational amplifiers (op-amps) are versatile analog circuit building blocks used for a wide range of signal processing applications. They are characterized by high gain, high input impedance, and low output impedance, making them ideal for amplification, filtering, and other signal conditioning tasks. The HA1-2420-8 is designed for precision applications, offering excellent performance characteristics.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Signal conditioners
  • Precision current sources

Features

  • Low input offset voltage
  • Low input bias current
  • High open-loop gain
  • High common-mode rejection ratio (CMRR)
  • Wide bandwidth
  • Short-circuit protection

Benefits

  • High accuracy in signal amplification
  • Minimal signal distortion
  • Stable performance over temperature
  • Rejection of common-mode noise
  • Versatile for a wide range of applications
  • Protection against output short circuits

Additional Details

The HA1-2420-8 features a low input offset voltage, which minimizes errors in precision amplification applications. The low input bias current ensures minimal loading of the input signal source. The high open-loop gain provides a large amplification factor, enabling precise control of the output signal. The high common-mode rejection ratio (CMRR) effectively rejects common-mode noise, improving signal integrity in noisy environments. The wide bandwidth allows for amplification of high-frequency signals.

The HA1-2420-8 includes short-circuit protection to prevent damage in the event of an output short circuit. This op-amp is typically packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into circuit boards. It requires a dual power supply for operation.

When selecting an operational amplifier, it is crucial to consider parameters such as input offset voltage, input bias current, open-loop gain, CMRR, bandwidth, and slew rate. The HA1-2420-8 offers a balance of performance characteristics, making it a suitable choice for a wide range of precision analog signal processing applications. Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper component selection and optimal performance.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Dell
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess