EN
  • EN
  • DE

MC68331CPV25

Part No MC68331CPV25
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20)
Manufacturer Motorola
Package Bulk
Core Processor Coldfire V1
Core Size 32-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883508-MC68331CPV25
Ultra Librarian 3D Model Ultra Librarian MC68331CPV25 CAD Model

Description

The MC68331CPV25 is a Coldfire V1 series microcontroller IC designed and manufactured by Motorola. The supply and demand status of this product is limited.

    You May Also Be Interested in

    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $2.0948
    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $0.3076
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $1.6508
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SOIC
    Need more? Email Us
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SDIP
    Lowest to $3.2444
    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $1.4386
    Atmel
    Lowest to $2.0975
    Microchip Technology
    IC MCU 8BIT 14KB FLASH 28SDIP
    Lowest to $7.5830
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SDIP
    Lowest to $13.8780

    Top Sellers

    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    5+ $13.4465 $67.2325
    11+ $11.0337 $121.3707
    17+ $10.6884 $181.7028
    23+ $10.3442 $237.9166
    29+ $9.9988 $289.9652
    39+ $8.9651 $349.6389
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 5,340 pieces
    MOQ: 5 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess